Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) E91

Description
AA Alkaline Manganese Dioxide Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
AA Alkaline Manganese Dioxide Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - E91-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
E91-ND
Batteries Non-Rechargeable (Primary) E91-ND
AA Alkaline Manganese Dioxide Battery Non-Rechargeable (Primary)

AA Alkaline Manganese Dioxide Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery; Alkaline, Zinc-Manganese Dioxide; 1.5 V; 2850; -18 AM346 degC; degC - 70145549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Alkaline, Zinc-Manganese Dioxide; 1.5 V; 2850; -18 AM346 degC; degC
70145549
Battery; Alkaline, Zinc-Manganese Dioxide; 1.5 V; 2850; -18 AM346 degC; degC 70145549
Energizer® MAX® batteries deliver dependable, powerful performance that keeps going and going. Providing long life for the devices you use every day — from toys to CD players to flashlights. The latest generation of our popular alkaline batteries is exactly what you need. You never quit. Your battery shouldn't either.

Energizer® MAX® batteries deliver dependable, powerful performance that keeps going and going. Providing long life for the devices you use every day — from toys to CD players to flashlights. The latest generation of our popular alkaline batteries is exactly what you need. You never quit. Your battery shouldn't either.

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - E91 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
E91
Battery Products - Batteries Non-Rechargeable (Primary) E91
BATTERY ALKALINE AA

BATTERY ALKALINE AA

Supplier's Site
Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer - 90F3321 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer
90F3321
Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer 90F3321
ALKALINE ZN/MNO2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA

ALKALINE ZN/MNO2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number E91-ND 70145549 E91 90F3321
Product Name Batteries Non-Rechargeable (Primary) Battery; Alkaline, Zinc-Manganese Dioxide; 1.5 V; 2850; -18 AM346 degC; degC Battery Products - Batteries Non-Rechargeable (Primary) Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer
Standard Cylindrical Battery Sizes AA 2/3AA; AA AA AA; AA
Application General Purpose
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline Manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Capacity 2.85 ampere-hr 2.85 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1786-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
Lead Acid Batteries - 313470 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details