Energizer Holdings, Inc. Battery COMP-L91

Description
Manufacturer: Energizer Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 2 Width: Weight: 0.5 oz
Description
Manufacturer: Energizer Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 2 Width: Weight: 0.5 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-L91 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-L91
Battery COMP-L91
Manufacturer: Energizer Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 2 Width: Weight: 0.5 oz

Manufacturer: Energizer

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 1.5V

Capacity: 2600mAh

Battery Chemistry: Lithium

Cell Type: AA

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.6

Length: 2

Width:

Weight: 0.5 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-L91
Product Name Battery
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
Capacity 2.6 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Button Batteries - 325791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Secondary Batteries Silver Oxide
Specialty Cells Coin Cell or Button Cell
Voltage 1.55 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details