Energizer Holdings, Inc. Battery, Alkaline, Eveready Gold 1.5V, D; Battery Voltage Energizer A95-8

Description
BATTERY, ALKALINE, EVEREADY GOLD 1.5V, D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Width:- RoHS Compliant: NA
Description
BATTERY, ALKALINE, EVEREADY GOLD 1.5V, D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline, Eveready Gold 1.5V, D; Battery Voltage Energizer - 03M6442 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline, Eveready Gold 1.5V, D; Battery Voltage Energizer
03M6442
Battery, Alkaline, Eveready Gold 1.5V, D; Battery Voltage Energizer 03M6442
BATTERY, ALKALINE, EVEREADY GOLD 1.5V, D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Width:- RoHS Compliant: NA

BATTERY, ALKALINE, EVEREADY GOLD 1.5V, D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 03M6442
Product Name Battery, Alkaline, Eveready Gold 1.5V, D; Battery Voltage Energizer
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
AA Batteries - 325755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
View Details