Energizer Holdings, Inc. Stand Support Light, Led, 26Lm, 30M; Torch Type Energizer 632629

Description
STAND SUPPORT LIGHT, LED, 26LM, 30M; Torch Type:Stand Support Light; Light Source:Nichia LED; Lumen Output:26lm; Beam Effective Distance:30m; Power Source:AA Batteries x 2; Torch Body Material:Rubber; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet
Description
STAND SUPPORT LIGHT, LED, 26LM, 30M; Torch Type:Stand Support Light; Light Source:Nichia LED; Lumen Output:26lm; Beam Effective Distance:30m; Power Source:AA Batteries x 2; Torch Body Material:Rubber; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stand Support Light, Led, 26Lm, 30M; Torch Type Energizer - 69AC7645 - Newark, An Avnet Company
Chicago, IL, United States
Stand Support Light, Led, 26Lm, 30M; Torch Type Energizer
69AC7645
Stand Support Light, Led, 26Lm, 30M; Torch Type Energizer 69AC7645
STAND SUPPORT LIGHT, LED, 26LM, 30M; Torch Type:Stand Support Light; Light Source:Nichia LED; Lumen Output:26lm; Beam Effective Distance:30m; Power Source:AA Batteries x 2; Torch Body Material:Rubber; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

STAND SUPPORT LIGHT, LED, 26LM, 30M; Torch Type:Stand Support Light; Light Source:Nichia LED; Lumen Output:26lm; Beam Effective Distance:30m; Power Source:AA Batteries x 2; Torch Body Material:Rubber; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 69AC7645
Product Name Stand Support Light, Led, 26Lm, 30M; Torch Type Energizer
Flashlight Type LED Flashlight; Nichia LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 559859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
2D Swivel Flashlight with Batteries (6 lights/case) - ISL2D-B - Rayovac
Specs
Flashlight Type Swivel Flashlight
Power Source Battery; Zinc Chloride Batteries
Battery Size D
View Details
2 suppliers