Energizer Holdings, Inc. Alkaline Battery, 6V, Lantern; Battery Voltage Energizer 529

Description
ALKALINE BATTERY, 6V, LANTERN; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:26Ah; Battery Terminals:Spring; External Diameter:65mm; External Height:115mm; External Width:68.2mm; Weight:885g RoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 6V, LANTERN; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:26Ah; Battery Terminals:Spring; External Diameter:65mm; External Height:115mm; External Width:68.2mm; Weight:885g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 6V, Lantern; Battery Voltage Energizer - 02H5588 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 6V, Lantern; Battery Voltage Energizer
02H5588
Alkaline Battery, 6V, Lantern; Battery Voltage Energizer 02H5588
ALKALINE BATTERY, 6V, LANTERN; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:26Ah; Battery Terminals:Spring; External Diameter:65mm; External Height:115mm; External Width:68.2mm; Weight:885g RoHS Compliant: NA

ALKALINE BATTERY, 6V, LANTERN; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:26Ah; Battery Terminals:Spring; External Diameter:65mm; External Height:115mm; External Width:68.2mm; Weight:885g RoHS Compliant: NA

Supplier's Site Datasheet
Battery, Alkaline - 70145443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Alkaline
70145443
Battery, Alkaline 70145443
Battery, Alkaline

Battery, Alkaline

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 02H5588 70145443
Product Name Alkaline Battery, 6V, Lantern; Battery Voltage Energizer Battery, Alkaline
Primary Batteries Alkaline-manganese Dioxide; Alkaline Alkaline-manganese Dioxide
Voltage 6 volts 6 volts
Capacity 26 ampere-hr
Width / Diameter 2.56 inch (65 mm)
Height 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details