Energizer Holdings, Inc. Zinc Carbon Battery, 15V; Battery Voltage Energizer 504

Description
ZINC CARBON BATTERY, 15V; Battery Voltage:15V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:60mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:34.9mm; External Width:15.9mm RoHS Compliant: NA
Datasheet
Description
ZINC CARBON BATTERY, 15V; Battery Voltage:15V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:60mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:34.9mm; External Width:15.9mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zinc Carbon Battery, 15V; Battery Voltage Energizer - 03F7085 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Carbon Battery, 15V; Battery Voltage Energizer
03F7085
Zinc Carbon Battery, 15V; Battery Voltage Energizer 03F7085
ZINC CARBON BATTERY, 15V; Battery Voltage:15V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:60mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:34.9mm; External Width:15.9mm RoHS Compliant: NA

ZINC CARBON BATTERY, 15V; Battery Voltage:15V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:60mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:34.9mm; External Width:15.9mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery; Zinc-Manganese Dioxide; 15 V; 60 mAh to 0.8 Volts/Cell (Avg.); Metal - 70145515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Zinc-Manganese Dioxide; 15 V; 60 mAh to 0.8 Volts/Cell (Avg.); Metal
70145515
Battery; Zinc-Manganese Dioxide; 15 V; 60 mAh to 0.8 Volts/Cell (Avg.); Metal 70145515
Zinc-Manganese Dioxide Battery, 15 V Battery Voltage, 0.5 cu.in. Volume All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality. Zinc-manganese dioxide battery is a 15 Volt battery voltage.

Zinc-Manganese Dioxide Battery, 15 V Battery Voltage, 0.5 cu.in. Volume
All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality.
Zinc-manganese dioxide battery is a 15 Volt battery voltage.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 03F7085 70145515
Product Name Zinc Carbon Battery, 15V; Battery Voltage Energizer Battery; Zinc-Manganese Dioxide; 15 V; 60 mAh to 0.8 Volts/Cell (Avg.); Metal
Primary Batteries Zinc Carbon
Voltage 15 volts 15 volts
Capacity 0.0600 ampere-hr 0.0600 ampere-hr
Height 1.37 inch (34.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Rechargeable Battery Packs - 1769370 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells Battery Packs and Assemblies; Aaa
Capacity 0.6000 ampere-hr
View Details