INDUSTRIAL MINE SAFETY LANTERN; Flashlight Type:Lantern; Light Source:-; Lumen Output:64lm; Power Source:Rechargeable Alkaline Battery; Flashlight Body Material:-; Product Range:-; Colour:Orange; Length:173mm; No. of Batteries:1 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 90F3343 |
| Product Name | Industrial Mine Safety Lantern; Flashlight Type Energizer |