Energizer Holdings, Inc. Battery Ag2O, 1.55V, Coin Cell; Battery Voltage Energizer 379BP

Description
BATTERY AG2O, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:Button Cell; Battery Technology:Silver Oxide; Battery Capacity:14mAh; Battery Terminals:Pressure Contact; External Diameter:5.8mm; External Height:2.15mm RoHS Compliant: NA
Datasheet
Description
BATTERY AG2O, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:Button Cell; Battery Technology:Silver Oxide; Battery Capacity:14mAh; Battery Terminals:Pressure Contact; External Diameter:5.8mm; External Height:2.15mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Ag2O, 1.55V, Coin Cell; Battery Voltage Energizer - 90F3352 - Newark, An Avnet Company
Chicago, IL, United States
Battery Ag2O, 1.55V, Coin Cell; Battery Voltage Energizer
90F3352
Battery Ag2O, 1.55V, Coin Cell; Battery Voltage Energizer 90F3352
BATTERY AG2O, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:Button Cell; Battery Technology:Silver Oxide; Battery Capacity:14mAh; Battery Terminals:Pressure Contact; External Diameter:5.8mm; External Height:2.15mm RoHS Compliant: NA

BATTERY AG2O, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:Button Cell; Battery Technology:Silver Oxide; Battery Capacity:14mAh; Battery Terminals:Pressure Contact; External Diameter:5.8mm; External Height:2.15mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 90F3352
Product Name Battery Ag2O, 1.55V, Coin Cell; Battery Voltage Energizer
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes Button Cell
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 325765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Capacity 0.3000 ampere-hr
View Details