Energizer Holdings, Inc. Battery, Silver Oxide, 1.55V, Coin Cell; Battery Voltage Energizer 371-370TZ

Description
BATTERY, SILVER OXIDE, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:34mAh; Battery Terminals:Pressure Contact; External Diameter:9.5mm; External Height:2.1mm RoHS Compliant: NA
Datasheet
Description
BATTERY, SILVER OXIDE, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:34mAh; Battery Terminals:Pressure Contact; External Diameter:9.5mm; External Height:2.1mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 1.55V, Coin Cell; Battery Voltage Energizer - 41M0444 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, Coin Cell; Battery Voltage Energizer
41M0444
Battery, Silver Oxide, 1.55V, Coin Cell; Battery Voltage Energizer 41M0444
BATTERY, SILVER OXIDE, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:34mAh; Battery Terminals:Pressure Contact; External Diameter:9.5mm; External Height:2.1mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:34mAh; Battery Terminals:Pressure Contact; External Diameter:9.5mm; External Height:2.1mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 41M0444
Product Name Battery, Silver Oxide, 1.55V, Coin Cell; Battery Voltage Energizer
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details