Energizer Holdings, Inc. Battery; Silver Oxide; 1.5 V; 20 mAh to1.3 V; -10 degC; degC; 0.005; 0.11 Oz 364BP

Description
1.5 V to 3 V Voltage Battery, Silver Oxide, Lithium, Manganese Dioxide Chemical System, Battery All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality. Silver oxide, lithium, manganese dioxide chemical system.
Datasheet
Description
1.5 V to 3 V Voltage Battery, Silver Oxide, Lithium, Manganese Dioxide Chemical System, Battery All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality. Silver oxide, lithium, manganese dioxide chemical system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery; Silver Oxide; 1.5 V; 20 mAh to1.3 V; -10 degC; degC; 0.005; 0.11 Oz - 70145533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Silver Oxide; 1.5 V; 20 mAh to1.3 V; -10 degC; degC; 0.005; 0.11 Oz
70145533
Battery; Silver Oxide; 1.5 V; 20 mAh to1.3 V; -10 degC; degC; 0.005; 0.11 Oz 70145533
1.5 V to 3 V Voltage Battery, Silver Oxide, Lithium, Manganese Dioxide Chemical System, Battery All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality. Silver oxide, lithium, manganese dioxide chemical system.

1.5 V to 3 V Voltage Battery, Silver Oxide, Lithium, Manganese Dioxide Chemical System, Battery
All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality.
Silver oxide, lithium, manganese dioxide chemical system.

Supplier's Site
Battery Ag2O, 1.55V, Coin Cell; Battery Voltage Energizer - 81F165 - Newark, An Avnet Company
Chicago, IL, United States
Battery Ag2O, 1.55V, Coin Cell; Battery Voltage Energizer
81F165
Battery Ag2O, 1.55V, Coin Cell; Battery Voltage Energizer 81F165
BATTERY AG2O, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:SR60; Battery Technology:Silver Oxide; Battery Capacity:20mAh; Battery Terminals:Pressure Contact; External Diameter:6.8mm; External Height:2.15mm; Weight:310mgRoHS Compliant: NA

BATTERY AG2O, 1.55V, COIN CELL; Battery Voltage:1.55V; Battery Size Code:SR60; Battery Technology:Silver Oxide; Battery Capacity:20mAh; Battery Terminals:Pressure Contact; External Diameter:6.8mm; External Height:2.15mm; Weight:310mgRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70145533 81F165
Product Name Battery; Silver Oxide; 1.5 V; 20 mAh to1.3 V; -10 degC; degC; 0.005; 0.11 Oz Battery Ag2O, 1.55V, Coin Cell; Battery Voltage Energizer
Secondary Batteries Silver Oxide Silver Oxide
Standard Cylindrical Battery Sizes 2/3AA SR60
Specialty Cells Coin Cell or Button Cell
Voltage 1.5 volts 1.55 volts
Capacity 0.0200 ampere-hr 0.0200 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1226-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38 inch (965 mm)
View Details
Button Batteries - 325743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc/Air
Specialty Cells Coin Cell or Button Cell
Voltage 1.45 volts
View Details