Enercorp Instruments Ltd. Temperature Sensor Wire

Description
We stock a large variety of Temperature Sensor Wire suitable for manufacturing and extending the leads of thermocouples and RTD's. Examples of our most popular types follow. Please ask us for the type that you require if it is not shown. Teflon up to 200°C WIRE-MP 22awg, 4 conductor, 7x30 silver plated copper, 2 red and two white teflon insulated conductors with mesh shield and white teflon over jacket WIRE-MP-DUPLEX Same as WIRE-MP except 6 conductor with 2 red, 1 white, 2 black and 1 Silicone up to 180°C WIRE-TESI 22awg, 3 conductor, 2 red,1 white teflon with red silicone overjacket WIRE-17846 J" calibration, 1 pair stranded with teflon jackets and blue silicone overjacket 180°C - very flexible WIRE-17847 K" calibration, 1 pair stranded with teflon jackets and green silicone overjacket 180°C - very K-20-GG K" calibration, 1 pair 20awg solid with fiberglass insulation & jacket KK-20-GG K" special calibration, 1 pair 20awg solid with fiberglass insulation & jacket J-20-GG J" calibration, 1 pair 20awg solid with fiberglass insulation & jacket K-20S-GG K" calibration, 1 pair 20awg stranded with fiberglass insulation & jacket J-20S-GG J" calibration, 1 pair 20awg stranded with fiberglass insulation & jacket K-16-HGHG K" calibration, 1 pair 16awg solid with high temp fiberglass insulation & jacket J-16-HGHG J" calibration, 1 pair 16awg solid with high temp fiberglass insulation K-20S-TT K" calibration, 1 pair stranded with teflon insulation & jacket RSX-16-TT R" or "S" calibration, 1 pair solid, 16awg, extension grade with teflon insulation KX-16-PP K" calibration, 1 pair solid, 16awg, extension grade with PVC insulation & jacket JX-20-PP J" calibration, 1 pair solid, 20awg, extension grade with PVC insulation & jacket
Description
We stock a large variety of Temperature Sensor Wire suitable for manufacturing and extending the leads of thermocouples and RTD's. Examples of our most popular types follow. Please ask us for the type that you require if it is not shown. Teflon up to 200°C WIRE-MP 22awg, 4 conductor, 7x30 silver plated copper, 2 red and two white teflon insulated conductors with mesh shield and white teflon over jacket WIRE-MP-DUPLEX Same as WIRE-MP except 6 conductor with 2 red, 1 white, 2 black and 1 Silicone up to 180°C WIRE-TESI 22awg, 3 conductor, 2 red,1 white teflon with red silicone overjacket WIRE-17846 J" calibration, 1 pair stranded with teflon jackets and blue silicone overjacket 180°C - very flexible WIRE-17847 K" calibration, 1 pair stranded with teflon jackets and green silicone overjacket 180°C - very K-20-GG K" calibration, 1 pair 20awg solid with fiberglass insulation & jacket KK-20-GG K" special calibration, 1 pair 20awg solid with fiberglass insulation & jacket J-20-GG J" calibration, 1 pair 20awg solid with fiberglass insulation & jacket K-20S-GG K" calibration, 1 pair 20awg stranded with fiberglass insulation & jacket J-20S-GG J" calibration, 1 pair 20awg stranded with fiberglass insulation & jacket K-16-HGHG K" calibration, 1 pair 16awg solid with high temp fiberglass insulation & jacket J-16-HGHG J" calibration, 1 pair 16awg solid with high temp fiberglass insulation K-20S-TT K" calibration, 1 pair stranded with teflon insulation & jacket RSX-16-TT R" or "S" calibration, 1 pair solid, 16awg, extension grade with teflon insulation KX-16-PP K" calibration, 1 pair solid, 16awg, extension grade with PVC insulation & jacket JX-20-PP J" calibration, 1 pair solid, 20awg, extension grade with PVC insulation & jacket

Suppliers

Company
Product
Description
Supplier Links
We stock a large variety of Temperature Sensor Wire suitable for manufacturing and extending the leads of thermocouples and RTD's. Examples of our most popular types follow. Please ask us for the type that you require if it is not shown. Teflon up to 200°C WIRE-MP 22awg, 4 conductor, 7x30 silver plated copper, 2 red and two white teflon insulated conductors with mesh shield and white teflon over jacket WIRE-MP-DUPLEX Same as WIRE-MP except 6 conductor with 2 red, 1 white, 2 black and 1 Silicone up to 180°C WIRE-TESI 22awg, 3 conductor, 2 red,1 white teflon with red silicone overjacket WIRE-17846 J" calibration, 1 pair stranded with teflon jackets and blue silicone overjacket 180°C - very flexible WIRE-17847 K" calibration, 1 pair stranded with teflon jackets and green silicone overjacket 180°C - very K-20-GG K" calibration, 1 pair 20awg solid with fiberglass insulation & jacket KK-20-GG K" special calibration, 1 pair 20awg solid with fiberglass insulation & jacket J-20-GG J" calibration, 1 pair 20awg solid with fiberglass insulation & jacket K-20S-GG K" calibration, 1 pair 20awg stranded with fiberglass insulation & jacket J-20S-GG J" calibration, 1 pair 20awg stranded with fiberglass insulation & jacket K-16-HGHG K" calibration, 1 pair 16awg solid with high temp fiberglass insulation & jacket J-16-HGHG J" calibration, 1 pair 16awg solid with high temp fiberglass insulation K-20S-TT K" calibration, 1 pair stranded with teflon insulation & jacket RSX-16-TT R" or "S" calibration, 1 pair solid, 16awg, extension grade with teflon insulation KX-16-PP K" calibration, 1 pair solid, 16awg, extension grade with PVC insulation & jacket JX-20-PP J" calibration, 1 pair solid, 20awg, extension grade with PVC insulation & jacket

We stock a large variety of Temperature Sensor Wire suitable for manufacturing and extending the leads of thermocouples and RTD's. Examples of our most popular types follow. Please ask us for the type that you require if it is not shown.

Teflon up to 200°C

WIRE-MP22awg, 4 conductor, 7x30 silver plated copper, 2 red and two white teflon insulated conductors with mesh shield and white teflon over jacket

WIRE-MP-DUPLEXSame as WIRE-MP except 6 conductor with 2 red, 1 white, 2 black and 1

Silicone up to 180°C

WIRE-TESI22awg, 3 conductor, 2 red,1 white teflon with red silicone overjacket

WIRE-17846
J" calibration, 1 pair stranded with teflon jackets and blue silicone overjacket 180°C - very flexible
WIRE-17847
K" calibration, 1 pair stranded with teflon jackets and green silicone overjacket 180°C - very
K-20-GG
K" calibration, 1 pair 20awg solid with fiberglass insulation & jacket
KK-20-GG

K" special calibration, 1 pair 20awg solid with fiberglass insulation & jacket
J-20-GG

J" calibration, 1 pair 20awg solid with fiberglass insulation & jacket
K-20S-GG

K" calibration, 1 pair 20awg stranded with fiberglass insulation & jacket
J-20S-GG

J" calibration, 1 pair 20awg stranded with fiberglass insulation & jacket
K-16-HGHG

K" calibration, 1 pair 16awg solid with high temp fiberglass insulation & jacket
J-16-HGHG

J" calibration, 1 pair 16awg solid with high temp fiberglass insulation
K-20S-TT
K" calibration, 1 pair stranded with teflon insulation & jacket
RSX-16-TT
R" or "S" calibration, 1 pair solid, 16awg, extension grade with teflon insulation
KX-16-PP
K" calibration, 1 pair solid, 16awg, extension grade with PVC insulation & jacket
JX-20-PP
J" calibration, 1 pair solid, 20awg, extension grade with PVC insulation & jacket

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Temperature Probes
Product Number Temperature Sensor Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Mounting Lug with Leadwire - RTD/Style 41 - United Electric Controls Company
Specs
Sensed Temperature -50 to 500 F (-45.56 to 260 C)
Basic Element Used RTD
Probe Configuration Mounting Lug With Leadwire
View Details
Miniature MgO Thermocouple -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Temperature Probe, Analog Pocket, 25° To 125° F - 312-601 - Petersen Products Co.
Specs
Sensed Temperature 25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details