Enercorp Instruments Ltd. Binding Posts With Flat Clamp From RUHSTRAT

Description
RUHSTRAT binding posts, sockets, lead-through bolts are used in all sectors of industry in inspection and laboratory facilities, and for bushings for transformers and chokes. We use only temperature-resistan t insulating material, suitable for binding posts with glass-fibre reinforced insulation material up to 160°C. The protection against accidental contact with our contact-voltage-proo f binding posts is ensured in accordance with VDE regulations, IEC 664 and IEC 1010.
Description
RUHSTRAT binding posts, sockets, lead-through bolts are used in all sectors of industry in inspection and laboratory facilities, and for bushings for transformers and chokes. We use only temperature-resistan t insulating material, suitable for binding posts with glass-fibre reinforced insulation material up to 160°C. The protection against accidental contact with our contact-voltage-proo f binding posts is ensured in accordance with VDE regulations, IEC 664 and IEC 1010.

Suppliers

Company
Product
Description
Supplier Links
RUHSTRAT binding posts, sockets, lead-through bolts are used in all sectors of industry in inspection and laboratory facilities, and for bushings for transformers and chokes. We use only temperature-resistan t insulating material, suitable for binding posts with glass-fibre reinforced insulation material up to 160°C. The protection against accidental contact with our contact-voltage-proo f binding posts is ensured in accordance with VDE regulations, IEC 664 and IEC 1010.

RUHSTRAT binding posts, sockets, lead-through bolts are used in all sectors of industry in inspection and laboratory facilities, and for bushings for transformers and chokes.
We use only temperature-resistant insulating material, suitable for binding posts with glass-fibre reinforced insulation material up to 160°C. The protection against accidental contact with our contact-voltage-proof binding posts is ensured in accordance with VDE regulations, IEC 664 and IEC 1010.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number Binding Posts With Flat Clamp From RUHSTRAT
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
1/4 Hex Female Standoff - 1450C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Supports - 2023336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details