Enedo Inc. Led Driver, Ac-Dc, Cc, 52.5V, 36.8W; Power Supply Approvals Enedo RSLD035-15

Description
LED DRIVER, AC-DC, CC, 52.5V, 36.8W; Power Supply Approvals:ITE; Output Power Max:36.8W; Output Voltage Max:52.5V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes
Description
LED DRIVER, AC-DC, CC, 52.5V, 36.8W; Power Supply Approvals:ITE; Output Power Max:36.8W; Output Voltage Max:52.5V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Ac-Dc, Cc, 52.5V, 36.8W; Power Supply Approvals Enedo - 79R3692 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, 52.5V, 36.8W; Power Supply Approvals Enedo
79R3692
Led Driver, Ac-Dc, Cc, 52.5V, 36.8W; Power Supply Approvals Enedo 79R3692
LED DRIVER, AC-DC, CC, 52.5V, 36.8W; Power Supply Approvals:ITE; Output Power Max:36.8W; Output Voltage Max:52.5V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, 52.5V, 36.8W; Power Supply Approvals:ITE; Output Power Max:36.8W; Output Voltage Max:52.5V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 79R3692
Product Name Led Driver, Ac-Dc, Cc, 52.5V, 36.8W; Power Supply Approvals Enedo
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 52.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details