Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
ENEDO INC.
RSLD035-12 -- STRATO, 35W LED DRIVERS, 0-10V DIM ENEDO
Enedo Inc.
Strato, 35W Led Drivers, 0-10V Dim Enedo
RSLD035-12
Description
Strato, 35W LED Drivers, 0-10V Dim
Newark, An Avnet Company
Done
Description
Strato, 35W LED Drivers, 0-10V Dim
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Strato, 35W Led Drivers, 0-10V Dim Enedo
79R3689
Strato, 35W Led Drivers, 0-10V Dim Enedo
79R3689
Strato, 35W LED Drivers, 0-10V Dim
Strato, 35W LED Drivers, 0-10V Dim
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
LED Drivers
Product Number
79R3689
Product Name
Strato, 35W Led Drivers, 0-10V Dim Enedo
Form Factor
Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - LED Drivers
FAN5617MPX
Specs
Output Current
30 milliamps
View Details
Skyworks Solutions, Inc.
LED Driver IC
AAT2856INJ-EE-T1
Specs
Form Factor
Intgrated Circuit (IC)
Output Power
2 watts
Package Type
TQFN
View Details
6
suppliers
Nexperia B.V.
Led Driver, 40V, Tsop-6; Device Topology Nexperia
NCR405U
Specs
Form Factor
Intgrated Circuit (IC)
Type
Constant Current
Input Voltage
? to 40 volts
View Details
RS Components, Ltd.
LED Drivers
9220907
Specs
Type
Dimmable
Features
Outdoor Rated; RoHS Compliant
View Details