Enedo Inc. Led Driver, Ac-Dc, Cc, 12V, 7.2W; Power Supply Approvals Enedo RLDD015L-600

Description
LED DRIVER, AC-DC, CC, 12V, 7.2W; Power Supply Approvals:-; Output Power Max:7.2W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:135V; Depth:29mm; Length:82mm RoHS Compliant: Yes
Description
LED DRIVER, AC-DC, CC, 12V, 7.2W; Power Supply Approvals:-; Output Power Max:7.2W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:135V; Depth:29mm; Length:82mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Ac-Dc, Cc, 12V, 7.2W; Power Supply Approvals Enedo - 69R7349 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, 12V, 7.2W; Power Supply Approvals Enedo
69R7349
Led Driver, Ac-Dc, Cc, 12V, 7.2W; Power Supply Approvals Enedo 69R7349
LED DRIVER, AC-DC, CC, 12V, 7.2W; Power Supply Approvals:-; Output Power Max:7.2W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:135V; Depth:29mm; Length:82mm RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, 12V, 7.2W; Power Supply Approvals:-; Output Power Max:7.2W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:135V; Depth:29mm; Length:82mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 69R7349
Product Name Led Driver, Ac-Dc, Cc, 12V, 7.2W; Power Supply Approvals Enedo
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 to 135 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP LED Driver IC - 137-A6278EA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 8 #
View Details
5 suppliers
PMIC - LED Drivers - FAN5340MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 40 milliamps
View Details
LED Drivers - 697410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 264 volts
Output Voltage 50 volts
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers