LED DRIVER, AC-DC, CC, 12V, 7.2W; Power Supply Approvals:ITE; Output Power Max:7.2W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:176V; Input Voltage Max:265V; Depth:29mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 69R7344 |
| Product Name | Led Driver, Ac-Dc, Cc, 12V, 7.2W; Power Supply Approvals Enedo |
| Form Factor | Intgrated Circuit (IC) |
| Type | Constant Current |
| Input Voltage | 176 to 265 volts |
| Output Voltage | 12 volts |