Magnet Kingdom Ceramic Channel SP-0224

Description
Specifications: Material: Ceramic Shape: Channel Finish: Zinc Width: 1.500 inch Length: 3.000 inches Thickness: 0.460 inch Hole Size: 0.260 inch Mounting: Slots Lift Strength: 60 lb. Machineable: No Impact Resistance: Moderate Weight: 1 lb.
Description
Specifications: Material: Ceramic Shape: Channel Finish: Zinc Width: 1.500 inch Length: 3.000 inches Thickness: 0.460 inch Hole Size: 0.260 inch Mounting: Slots Lift Strength: 60 lb. Machineable: No Impact Resistance: Moderate Weight: 1 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Channel - SP-0224 - Magnet Kingdom
Medford, NY, USA
Ceramic Channel
SP-0224
Ceramic Channel SP-0224
Specifications: Material: Ceramic Shape: Channel Finish: Zinc Width: 1.500 inch Length: 3.000 inches Thickness: 0.460 inch Hole Size: 0.260 inch Mounting: Slots Lift Strength: 60 lb. Machineable: No Impact Resistance: Moderate Weight: 1 lb.

Specifications:

Material: Ceramic

Shape: Channel

Finish: Zinc

Width: 1.500 inch

Length: 3.000 inches

Thickness: 0.460 inch

Hole Size: 0.260 inch

Mounting: Slots

Lift Strength: 60 lb.

Machineable: No

Impact Resistance: Moderate

Weight: 1 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SP-0224
Product Name Ceramic Channel
Industrial Magnets Individual Magnets
Material Ferrite
Geometry Channel
Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Magnets - 107897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 142 lbs (64.3 kg)
Geometry Pot
Width 3.15 inch (80 mm)
View Details