Eneflux Armtek Magnetics, Inc. Standard Round Base Assembly Magnets SP-0002

Description
EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials. EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection molding or metal die casting it is possible to precisely incorporate spindles, bushes, gears and other inserts. Many other fabrication techniques such press fitting, gluing and over-molding are also available. Because of the nature of their design, magnetic assemblies can be over 30 times as strong as a magnet alone! One of the most popular and versatile is the round-base assembly. Perfect for mounting an antenna, securing a flag, or affixing a sign to a vehicle or building, round base assemblies are available in a wide variety of sizes and strengths. See our list of standard sizes, or contact us regarding custom assemblies. Typically, pull strength is tested against a flat steel plate, with the pull force exerted perpendicular to the surface of the plate. Different testing methods can yield different results, so it is a good idea to request a sample prior to making a final decision on the specific assembly you require.
Description
EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials. EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection molding or metal die casting it is possible to precisely incorporate spindles, bushes, gears and other inserts. Many other fabrication techniques such press fitting, gluing and over-molding are also available. Because of the nature of their design, magnetic assemblies can be over 30 times as strong as a magnet alone! One of the most popular and versatile is the round-base assembly. Perfect for mounting an antenna, securing a flag, or affixing a sign to a vehicle or building, round base assemblies are available in a wide variety of sizes and strengths. See our list of standard sizes, or contact us regarding custom assemblies. Typically, pull strength is tested against a flat steel plate, with the pull force exerted perpendicular to the surface of the plate. Different testing methods can yield different results, so it is a good idea to request a sample prior to making a final decision on the specific assembly you require.

Suppliers

Company
Product
Description
Supplier Links
Standard Round Base Assembly Magnets - SP-0002 - Eneflux Armtek Magnetics, Inc.
Medford, NY, USA
Standard Round Base Assembly Magnets
SP-0002
Standard Round Base Assembly Magnets SP-0002
EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials. EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection molding or metal die casting it is possible to precisely incorporate spindles, bushes, gears and other inserts. Many other fabrication techniques such press fitting, gluing and over-molding are also available. Because of the nature of their design, magnetic assemblies can be over 30 times as strong as a magnet alone! One of the most popular and versatile is the round-base assembly. Perfect for mounting an antenna, securing a flag, or affixing a sign to a vehicle or building, round base assemblies are available in a wide variety of sizes and strengths. See our list of standard sizes, or contact us regarding custom assemblies. Typically, pull strength is tested against a flat steel plate, with the pull force exerted perpendicular to the surface of the plate. Different testing methods can yield different results, so it is a good idea to request a sample prior to making a final decision on the specific assembly you require.

EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials.
EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection molding or metal die casting it is possible to precisely incorporate spindles, bushes, gears and other inserts. Many other fabrication techniques such press fitting, gluing and over-molding are also available.
Because of the nature of their design, magnetic assemblies can be over 30 times as strong as a magnet alone! One of the most popular and versatile is the round-base assembly.
Perfect for mounting an antenna, securing a flag, or affixing a sign to a vehicle or building, round base assemblies are available in a wide variety of sizes and strengths. See our list of standard sizes, or contact us regarding custom assemblies.
Typically, pull strength is tested against a flat steel plate, with the pull force exerted perpendicular to the surface of the plate. Different testing methods can yield different results, so it is a good idea to request a sample prior to making a final decision on the specific assembly you require.

Supplier's Site
Ceramic Round Base - SP-0002 - Magnet Kingdom
Medford, NY, USA
Ceramic Round Base
SP-0002
Ceramic Round Base SP-0002
Specifications: Material: Ceramic Shape: Round Base Finish: Nickel Outer Diameter: 1.400 inch Inner Diameter: 0.375 inch Thickness: 0.280 inch Hole Size: 0.187 inch Mounting: N/A Lift Strength: 15 lb. Grade: 5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.07 lb.

Specifications:

Material: Ceramic

Shape: Round Base

Finish: Nickel

Outer Diameter: 1.400 inch

Inner Diameter: 0.375 inch

Thickness: 0.280 inch

Hole Size: 0.187 inch

Mounting: N/A

Lift Strength: 15 lb.

Grade: 5

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.07 lb.

Supplier's Site

Technical Specifications

  Eneflux Armtek Magnetics, Inc. Magnet Kingdom
Product Category Industrial Magnets Industrial Magnets
Product Number SP-0002 SP-0002
Product Name Standard Round Base Assembly Magnets Ceramic Round Base
Industrial Magnets Magnetic Assembly Individual Magnets
Holding Force 15 lbs (6.8 kg)
Outside Diameter 1.4 inch (35.56 mm) 1.4 inch (35.56 mm)
Material Ferrite
Magnet Grade 5
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 291915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Magnets Encased Inside The Steel Cups
Holding Force 22.05 lbs (10 kg)
Length 0.7874 inch (20 mm)
View Details