Magnet Kingdom Alnico Rod SM-8732

Description
Specifications: Material: Alnico Shape: Rod Finish: Ground Outer Diameter: 0.105 inch Thickness: 0.390 inch Mounting: N/A Grade: 6 MGOe: 3 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.005 lb.
Description
Specifications: Material: Alnico Shape: Rod Finish: Ground Outer Diameter: 0.105 inch Thickness: 0.390 inch Mounting: N/A Grade: 6 MGOe: 3 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.005 lb.

Suppliers

Company
Product
Description
Supplier Links
Alnico Rod - SM-8732 - Magnet Kingdom
Medford, NY, USA
Alnico Rod
SM-8732
Alnico Rod SM-8732
Specifications: Material: Alnico Shape: Rod Finish: Ground Outer Diameter: 0.105 inch Thickness: 0.390 inch Mounting: N/A Grade: 6 MGOe: 3 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.005 lb.

Specifications:

Material: Alnico

Shape: Rod

Finish: Ground

Outer Diameter: 0.105 inch

Thickness: 0.390 inch

Mounting: N/A

Grade: 6

MGOe: 3

Machineable: No

Maximum Operating Temperature: 550 °C

Impact Resistance: Moderate

Weight: 0.005 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SM-8732
Product Name Alnico Rod
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Magnet Grade 6
Operating Temperature 1022 F (550 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details