Magnet Kingdom Alnico Disk SM-0088

Description
Specifications: Material: Alnico Shape: Disk Finish: Ground Outer Diameter: 0.204 inch Thickness: 0.043 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.001 lb.
Description
Specifications: Material: Alnico Shape: Disk Finish: Ground Outer Diameter: 0.204 inch Thickness: 0.043 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.001 lb.

Suppliers

Company
Product
Description
Supplier Links
Alnico Disk - SM-0088 - Magnet Kingdom
Medford, NY, USA
Alnico Disk
SM-0088
Alnico Disk SM-0088
Specifications: Material: Alnico Shape: Disk Finish: Ground Outer Diameter: 0.204 inch Thickness: 0.043 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.001 lb.

Specifications:

Material: Alnico

Shape: Disk

Finish: Ground

Outer Diameter: 0.204 inch

Thickness: 0.043 inch

Mounting: N/A

Grade: 8

MGOe: 4

Machineable: No

Maximum Operating Temperature: 550 °C

Impact Resistance: Moderate

Weight: 0.001 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SM-0088
Product Name Alnico Disk
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Magnet Grade 8
Operating Temperature 1022 F (550 C)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details