Magnet Kingdom Alnico Rod SM-0014

Description
Specifications: Material: Alnico Shape: Rod Finish: Ground Outer Diameter: 0.260 inch Thickness: 0.500 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Alnico Shape: Rod Finish: Ground Outer Diameter: 0.260 inch Thickness: 0.500 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Alnico Rod - SM-0014 - Magnet Kingdom
Medford, NY, USA
Alnico Rod
SM-0014
Alnico Rod SM-0014
Specifications: Material: Alnico Shape: Rod Finish: Ground Outer Diameter: 0.260 inch Thickness: 0.500 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Alnico

Shape: Rod

Finish: Ground

Outer Diameter: 0.260 inch

Thickness: 0.500 inch

Mounting: N/A

Grade: 8

MGOe: 4

Machineable: No

Maximum Operating Temperature: 550 °C

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SM-0014
Product Name Alnico Rod
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Magnet Grade 8
Operating Temperature 1022 F (550 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shaped Field Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details