Magnet Kingdom Flexible Magnetic Strip High Energy RM-1043

Description
Specifications: Material: Flexible Shape: Magnetic Strip High Energy Width: 2.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive
Description
Specifications: Material: Flexible Shape: Magnetic Strip High Energy Width: 2.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive

Suppliers

Company
Product
Description
Supplier Links
Flexible Magnetic Strip High Energy - RM-1043 - Magnet Kingdom
Medford, NY, USA
Flexible Magnetic Strip High Energy
RM-1043
Flexible Magnetic Strip High Energy RM-1043
Specifications: Material: Flexible Shape: Magnetic Strip High Energy Width: 2.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive

Specifications:

Material: Flexible

Shape: Magnetic Strip High Energy

Width: 2.000 inch

Length: 200.000 feet

Thickness: 0.030 inch

Weight: 1 lb.

Plain, No Adhesive

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RM-1043
Product Name Flexible Magnetic Strip High Energy
Industrial Magnets Individual Magnets
Geometry Flexible Strip / Sheet
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
L Type Laminated Rare Earth Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method Laminated
View Details
Magnets - 107897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 142 lbs (64.3 kg)
Geometry Pot
Width 3.15 inch (80 mm)
View Details