RM-1025 -- FLEXIBLE MAGNETIC STRIP
Magnet Kingdom
Flexible Magnetic Strip
RM-1025
Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 0.750 inch Length: 100.000 feet Thickness: 0.120 inch Weight: 1 lb.
Plain, No Adhesive
Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 0.750 inch Length: 100.000 feet Thickness: 0.120 inch Weight: 1 lb.
Plain, No Adhesive
Suppliers
Specifications: Material: Flexible Shape: Magnetic Strip Width: 0.750 inch Length: 100.000 feet Thickness: 0.120 inch Weight: 1 lb.
Plain, No Adhesive
Specifications:
Material: Flexible
Shape: Magnetic Strip
Width: 0.750 inch
Length: 100.000 feet
Thickness: 0.120 inch
Weight: 1 lb.
Plain, No Adhesive
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
RM-1025 |
|
Product Name
|
Flexible Magnetic Strip |
|
Industrial Magnets
|
Individual Magnets
|
|
Geometry
|
Flexible Strip / Sheet
|
|
Width
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Samarium Cobalt
Manufacturing Method
Sintered
View Details