RM-1008 -- FLEXIBLE MAGNETIC STRIP
Magnet Kingdom
Flexible Magnetic Strip
RM-1008
Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 2.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb.
Plain, No Adhesive
Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 2.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb.
Plain, No Adhesive
Suppliers
Specifications: Material: Flexible Shape: Magnetic Strip Width: 2.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb.
Plain, No Adhesive
Specifications:
Material: Flexible
Shape: Magnetic Strip
Width: 2.000 inch
Length: 200.000 feet
Thickness: 0.030 inch
Weight: 1 lb.
Plain, No Adhesive
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
RM-1008 |
|
Product Name
|
Flexible Magnetic Strip |
|
Industrial Magnets
|
Individual Magnets
|
|
Geometry
|
Flexible Strip / Sheet
|
|
Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Samarium Cobalt
Manufacturing Method
Sintered
View Details
Industrial Magnets
Bulk Magnet Materials
Material
Ferrite
Manufacturing Method
Sintered
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details