Magnet Kingdom Samarium Block RE-0302

Description
Specifications: Material: Samarium Shape: Block Finish: As Sintered Width: 0.245 inch Length: 0.245 inches Thickness: 0.145 inch Mounting: N/A Grade: 2-17 MGOe: 26 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Poor Weight: 0.001 lb.
Description
Specifications: Material: Samarium Shape: Block Finish: As Sintered Width: 0.245 inch Length: 0.245 inches Thickness: 0.145 inch Mounting: N/A Grade: 2-17 MGOe: 26 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Poor Weight: 0.001 lb.

Suppliers

Company
Product
Description
Supplier Links
Samarium Block - RE-0302 - Magnet Kingdom
Medford, NY, USA
Samarium Block
RE-0302
Samarium Block RE-0302
Specifications: Material: Samarium Shape: Block Finish: As Sintered Width: 0.245 inch Length: 0.245 inches Thickness: 0.145 inch Mounting: N/A Grade: 2-17 MGOe: 26 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Poor Weight: 0.001 lb.

Specifications:

Material: Samarium

Shape: Block

Finish: As Sintered

Width: 0.245 inch

Length: 0.245 inches

Thickness: 0.145 inch

Mounting: N/A

Grade: 2-17

MGOe: 26

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Poor

Weight: 0.001 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0302
Product Name Samarium Block
Industrial Magnets Individual Magnets
Material Samarium Cobalt
Magnet Grade 2-17
Operating Temperature 572 F (300 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details