Magnet Kingdom Neodymium Rod RE-0204

Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.195 inch Thickness: 0.317 inch Mounting: N/A Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.005 lb.
Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.195 inch Thickness: 0.317 inch Mounting: N/A Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.005 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Rod - RE-0204 - Magnet Kingdom
Medford, NY, USA
Neodymium Rod
RE-0204
Neodymium Rod RE-0204
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.195 inch Thickness: 0.317 inch Mounting: N/A Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.005 lb.

Specifications:

Material: Neodymium

Shape: Rod

Finish: Nickel

Outer Diameter: 0.195 inch

Thickness: 0.317 inch

Mounting: N/A

Grade: 35

MGOe: 35

Machineable: No

Maximum Operating Temperature: 150 °C

Impact Resistance: Moderate

Weight: 0.005 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0204
Product Name Neodymium Rod
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Operating Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Neodymium Magnets - 291901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3150 inch (8 mm)
View Details