Magnet Kingdom Neodymium Disk RE-0200

Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.750 inch Thickness: 0.100 inch Mounting: N/A Lift Strength: 5 lb. Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.05 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.750 inch Thickness: 0.100 inch Mounting: N/A Lift Strength: 5 lb. Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.05 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - RE-0200 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
RE-0200
Neodymium Disk RE-0200
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.750 inch Thickness: 0.100 inch Mounting: N/A Lift Strength: 5 lb. Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.05 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 0.750 inch

Thickness: 0.100 inch

Mounting: N/A

Lift Strength: 5 lb.

Grade: 35

MGOe: 35

Machineable: No

Maximum Operating Temperature: 150 °C

Impact Resistance: Moderate

Weight: 0.05 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0200
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Operating Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Magnets - 107900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 6.62 lbs (3 kg)
Width 0.9843 inch (25 mm)
Length 0.2165 inch (5.5 mm)
View Details