Eneflux Armtek Magnetics, Inc. Sintered Neodymium Standard Parts: MAGNETIC DISKS RE-0179

Description
Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive magnets that are available in large quantities at a relatively low cost. Due to their impressive properties, their small size relative to their strength, and the abundance of raw materials available, NdFeB magnets are increasingly replacing those made from older materials such as ceramic and alnico, as well as other rare-earth materials such as samarium cobalt. NdFeB magnets contain iron and are very susceptible to corrosion. If they are to be exposed to moisture or corrosive elements of any kind, coating or plating is highly recommended. NdFeB magnets exhibit moderate mechanical properties, and are not excessively brittle, however they will crack or chip if dropped or allowed to snap together carelessly.
Description
Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive magnets that are available in large quantities at a relatively low cost. Due to their impressive properties, their small size relative to their strength, and the abundance of raw materials available, NdFeB magnets are increasingly replacing those made from older materials such as ceramic and alnico, as well as other rare-earth materials such as samarium cobalt. NdFeB magnets contain iron and are very susceptible to corrosion. If they are to be exposed to moisture or corrosive elements of any kind, coating or plating is highly recommended. NdFeB magnets exhibit moderate mechanical properties, and are not excessively brittle, however they will crack or chip if dropped or allowed to snap together carelessly.

Suppliers

Company
Product
Description
Supplier Links
Medford, NY, USA
Sintered Neodymium Standard Parts: MAGNETIC DISKS
RE-0179
Sintered Neodymium Standard Parts: MAGNETIC DISKS RE-0179
Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive magnets that are available in large quantities at a relatively low cost. Due to their impressive properties, their small size relative to their strength, and the abundance of raw materials available, NdFeB magnets are increasingly replacing those made from older materials such as ceramic and alnico, as well as other rare-earth materials such as samarium cobalt. NdFeB magnets contain iron and are very susceptible to corrosion. If they are to be exposed to moisture or corrosive elements of any kind, coating or plating is highly recommended. NdFeB magnets exhibit moderate mechanical properties, and are not excessively brittle, however they will crack or chip if dropped or allowed to snap together carelessly.

Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive magnets that are available in large quantities at a relatively low cost.
Due to their impressive properties, their small size relative to their strength, and the abundance of raw materials available, NdFeB magnets are increasingly replacing those made from older materials such as ceramic and alnico, as well as other rare-earth materials such as samarium cobalt.
NdFeB magnets contain iron and are very susceptible to corrosion. If they are to be exposed to moisture or corrosive elements of any kind, coating or plating is highly recommended. NdFeB magnets exhibit moderate mechanical properties, and are not excessively brittle, however they will crack or chip if dropped or allowed to snap together carelessly.

Supplier's Site
Neodymium Disk - RE-0179 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
RE-0179
Neodymium Disk RE-0179
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.500 inch Thickness: 0.375 inch Mounting: N/A Lift Strength: 14.3 lb. Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.02 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 0.500 inch

Thickness: 0.375 inch

Mounting: N/A

Lift Strength: 14.3 lb.

Grade: 35

MGOe: 35

Machineable: No

Maximum Operating Temperature: 150 °C

Impact Resistance: Moderate

Weight: 0.02 lb.

Supplier's Site

Technical Specifications

  Eneflux Armtek Magnetics, Inc. Magnet Kingdom
Product Category Industrial Magnets Industrial Magnets
Product Number RE-0179 RE-0179
Product Name Sintered Neodymium Standard Parts: MAGNETIC DISKS Neodymium Disk
Industrial Magnets Individual Magnets Individual Magnets
Material Neodymium Iron Boron Neodymium
Magnet Grade 35 35
Operating Temperature 302 F (150 C) 302 F (150 C)
Holding Force 11 lbs (4.99 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details