Magnet Kingdom Neodymium Arc RE-0123

Description
Specifications: Material: Neodymium Shape: Arc Finish: Nickel Width: 0.115 inch Length: 0.500 inches Thickness: 0.063 inch Mounting: N/A Grade: 35H MGOe: 35 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.005 lb.
Description
Specifications: Material: Neodymium Shape: Arc Finish: Nickel Width: 0.115 inch Length: 0.500 inches Thickness: 0.063 inch Mounting: N/A Grade: 35H MGOe: 35 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.005 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Arc - RE-0123 - Magnet Kingdom
Medford, NY, USA
Neodymium Arc
RE-0123
Neodymium Arc RE-0123
Specifications: Material: Neodymium Shape: Arc Finish: Nickel Width: 0.115 inch Length: 0.500 inches Thickness: 0.063 inch Mounting: N/A Grade: 35H MGOe: 35 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.005 lb.

Specifications:

Material: Neodymium

Shape: Arc

Finish: Nickel

Width: 0.115 inch

Length: 0.500 inches

Thickness: 0.063 inch

Mounting: N/A

Grade: 35H

MGOe: 35

Machineable: No

Maximum Operating Temperature: 120 °C

Impact Resistance: Moderate

Weight: 0.005 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0123
Product Name Neodymium Arc
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35H
Operating Temperature 248 F (120 C)
Geometry Arc
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
Magnets - 107914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.82 lbs (4 kg)
Geometry Block / Bar; Block
Width 0.7874 inch (20 mm)
View Details