Magnet Kingdom Neodymium Block RE-0103

Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.070 inch Length: 0.110 inches Thickness: 0.050 inch Mounting: N/A Grade: 38 MGOe: 38 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.001 lb.
Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.070 inch Length: 0.110 inches Thickness: 0.050 inch Mounting: N/A Grade: 38 MGOe: 38 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.001 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Block - RE-0103 - Magnet Kingdom
Medford, NY, USA
Neodymium Block
RE-0103
Neodymium Block RE-0103
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.070 inch Length: 0.110 inches Thickness: 0.050 inch Mounting: N/A Grade: 38 MGOe: 38 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.001 lb.

Specifications:

Material: Neodymium

Shape: Block

Finish: Nickel

Width: 0.070 inch

Length: 0.110 inches

Thickness: 0.050 inch

Mounting: N/A

Grade: 38

MGOe: 38

Machineable: No

Maximum Operating Temperature: 80 °C

Impact Resistance: Moderate

Weight: 0.001 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0103
Product Name Neodymium Block
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 38
Operating Temperature 176 F (80 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Shaped Field Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
View Details
Magnets - 107890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Width 0.9843 inch (25 mm)
View Details