Magnet Kingdom Neodymium Ring MK-0194

Description
Specifications: Material: Neodymium Shape: Ring Finish: Nickel Outer Diameter: 1.000 inch Inner Diameter: 0.172 inch Thickness: 0.125 inch Grade: 42 MGOe: 42 Weight: 1 lb.
Description
Specifications: Material: Neodymium Shape: Ring Finish: Nickel Outer Diameter: 1.000 inch Inner Diameter: 0.172 inch Thickness: 0.125 inch Grade: 42 MGOe: 42 Weight: 1 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Ring - MK-0194 - Magnet Kingdom
Medford, NY, USA
Neodymium Ring
MK-0194
Neodymium Ring MK-0194
Specifications: Material: Neodymium Shape: Ring Finish: Nickel Outer Diameter: 1.000 inch Inner Diameter: 0.172 inch Thickness: 0.125 inch Grade: 42 MGOe: 42 Weight: 1 lb.

Specifications:

Material: Neodymium

Shape: Ring

Finish: Nickel

Outer Diameter: 1.000 inch

Inner Diameter: 0.172 inch

Thickness: 0.125 inch

Grade: 42

MGOe: 42

Weight: 1 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0194
Product Name Neodymium Ring
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 42
Geometry Round / Ring / Disc
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
L Type Laminated Rare Earth Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method Laminated
View Details
Magnets - 2700063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3740 inch (9.5 mm)
View Details