Magnet Kingdom Neodymium Disk MK-0191

Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.750 inch Thickness: 0.250 inch Mounting: N/A Lift Strength: 20 lb. Grade: 52 MGOe: 52 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.25 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.750 inch Thickness: 0.250 inch Mounting: N/A Lift Strength: 20 lb. Grade: 52 MGOe: 52 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.25 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - MK-0191 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
MK-0191
Neodymium Disk MK-0191
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.750 inch Thickness: 0.250 inch Mounting: N/A Lift Strength: 20 lb. Grade: 52 MGOe: 52 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.25 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 0.750 inch

Thickness: 0.250 inch

Mounting: N/A

Lift Strength: 20 lb.

Grade: 52

MGOe: 52

Machineable: No

Maximum Operating Temperature: 80 °C

Impact Resistance: Moderate

Weight: 0.25 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0191
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 52
Operating Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details