Magnet Kingdom Neodymium Ring MK-0189

Description
Specifications: Material: Neodymium Shape: Ring Finish: Nickel Outer Diameter: 4.000 inch Inner Diameter: 2.000 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 150 lb. Grade: 45 MGOe: 45 Machineable: No Maximum Operating Temperature: 100 °C Impact Resistance: Moderate Weight: 1 lb.
Description
Specifications: Material: Neodymium Shape: Ring Finish: Nickel Outer Diameter: 4.000 inch Inner Diameter: 2.000 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 150 lb. Grade: 45 MGOe: 45 Machineable: No Maximum Operating Temperature: 100 °C Impact Resistance: Moderate Weight: 1 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Ring - MK-0189 - Magnet Kingdom
Medford, NY, USA
Neodymium Ring
MK-0189
Neodymium Ring MK-0189
Specifications: Material: Neodymium Shape: Ring Finish: Nickel Outer Diameter: 4.000 inch Inner Diameter: 2.000 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 150 lb. Grade: 45 MGOe: 45 Machineable: No Maximum Operating Temperature: 100 °C Impact Resistance: Moderate Weight: 1 lb.

Specifications:

Material: Neodymium

Shape: Ring

Finish: Nickel

Outer Diameter: 4.000 inch

Inner Diameter: 2.000 inch

Thickness: 0.500 inch

Mounting: N/A

Lift Strength: 150 lb.

Grade: 45

MGOe: 45

Machineable: No

Maximum Operating Temperature: 100 °C

Impact Resistance: Moderate

Weight: 1 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0189
Product Name Neodymium Ring
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 45
Operating Temperature 212 F (100 C)
Geometry Round / Ring / Disc
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details
Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Geometry Pot
Width 3.94 inch (100 mm)
View Details