Specifications:
Material: Alnico
Shape: Disk
Finish: Ground
Outer Diameter: 0.375 inch
Thickness: 0.250 inch
Mounting: N/A
Grade: 8
MGOe: 4
Machineable: No
Maximum Operating Temperature: 550 °C
Impact Resistance: Moderate
Weight: 0.15 lb.
| Magnet Kingdom | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | MK-0187 |
| Product Name | Alnico Disk |
| Industrial Magnets | Individual Magnets |
| Material | Aluminum-Nickel-Cobalt |
| Magnet Grade | 8 |
| Operating Temperature | 1022 F (550 C) |