Specifications:
Material: Neodymium
Shape: Disk
Finish: Nickel
Outer Diameter: 0.375 inch
Thickness: 0.250 inch
Mounting: N/A
Lift Strength: 9 lb.
Grade: 45
MGOe: 45
Machineable: No
Maximum Operating Temperature: 100 °C
Impact Resistance: Moderate
Weight: 0.2 lb.
| Magnet Kingdom | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | MK-0172 |
| Product Name | Neodymium Disk |
| Industrial Magnets | Individual Magnets |
| Material | Neodymium |
| Magnet Grade | 45 |
| Operating Temperature | 212 F (100 C) |