Magnet Kingdom Neodymium Disk MK-0158

Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 2.000 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 110 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 2 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 2.000 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 110 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 2 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - MK-0158 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
MK-0158
Neodymium Disk MK-0158
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 2.000 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 110 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 2 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 2.000 inch

Thickness: 0.500 inch

Mounting: N/A

Lift Strength: 110 lb.

Grade: 42

MGOe: 42

Machineable: No

Maximum Operating Temperature: 120 °C

Impact Resistance: Moderate

Weight: 2 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0158
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 42
Operating Temperature 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
Magnets - 107917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 16.54 lbs (7.5 kg)
Width 7.83 inch (199 mm)
Length 3.54 inch (90 mm)
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details