Magnet Kingdom Neodymium Disk MK-0143

Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.250 inch Thickness: 0.063 inch Mounting: N/A Lift Strength: 1.6 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.05 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.250 inch Thickness: 0.063 inch Mounting: N/A Lift Strength: 1.6 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.05 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - MK-0143 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
MK-0143
Neodymium Disk MK-0143
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.250 inch Thickness: 0.063 inch Mounting: N/A Lift Strength: 1.6 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.05 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 0.250 inch

Thickness: 0.063 inch

Mounting: N/A

Lift Strength: 1.6 lb.

Grade: 42

MGOe: 42

Machineable: No

Maximum Operating Temperature: 120 °C

Impact Resistance: Moderate

Weight: 0.05 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0143
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 42
Operating Temperature 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Injection Molded Magnets - Plastiform® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method Injection Molded
View Details
Magnets - 291895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.4724 inch (12 mm)
View Details