Magnet Kingdom Neodymium Rod MK-0141

Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.250 inch Thickness: 1.000 inch Mounting: N/A Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.25 lb.
Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.250 inch Thickness: 1.000 inch Mounting: N/A Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.25 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Rod - MK-0141 - Magnet Kingdom
Medford, NY, USA
Neodymium Rod
MK-0141
Neodymium Rod MK-0141
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.250 inch Thickness: 1.000 inch Mounting: N/A Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.25 lb.

Specifications:

Material: Neodymium

Shape: Rod

Finish: Nickel

Outer Diameter: 0.250 inch

Thickness: 1.000 inch

Mounting: N/A

Grade: 42

MGOe: 42

Machineable: No

Maximum Operating Temperature: 120 °C

Impact Resistance: Moderate

Weight: 0.25 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0141
Product Name Neodymium Rod
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 42
Operating Temperature 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details
Magnets - 2700009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.5512 inch (14 mm)
View Details