Magnet Kingdom Ceramic Ring MK-0101

Description
Specifications: Material: Ceramic Shape: Ring Finish: Ground Outer Diameter: 7.087 inch Inner Diameter: 3.740 inch Thickness: 0.787 inch Mounting: N/A Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 2 lb.
Description
Specifications: Material: Ceramic Shape: Ring Finish: Ground Outer Diameter: 7.087 inch Inner Diameter: 3.740 inch Thickness: 0.787 inch Mounting: N/A Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 2 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Ring - MK-0101 - Magnet Kingdom
Medford, NY, USA
Ceramic Ring
MK-0101
Ceramic Ring MK-0101
Specifications: Material: Ceramic Shape: Ring Finish: Ground Outer Diameter: 7.087 inch Inner Diameter: 3.740 inch Thickness: 0.787 inch Mounting: N/A Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 2 lb.

Specifications:

Material: Ceramic

Shape: Ring

Finish: Ground

Outer Diameter: 7.087 inch

Inner Diameter: 3.740 inch

Thickness: 0.787 inch

Mounting: N/A

Grade: 8

MGOe: 3.5

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 2 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0101
Product Name Ceramic Ring
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 8
Operating Temperature 572 F (300 C)
Geometry Round / Ring / Disc
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Neodymium Magnets - 2192244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.9922 lbs (0.4500 kg)
Width 0.1575 inch (4 mm)
View Details