Magnet Kingdom Ceramic Disk MK-0100

Description
Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 0.750 inch Thickness: 0.375 inch Mounting: N/A Lift Strength: 2 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.15 lb.
Description
Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 0.750 inch Thickness: 0.375 inch Mounting: N/A Lift Strength: 2 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.15 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Disk - MK-0100 - Magnet Kingdom
Medford, NY, USA
Ceramic Disk
MK-0100
Ceramic Disk MK-0100
Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 0.750 inch Thickness: 0.375 inch Mounting: N/A Lift Strength: 2 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.15 lb.

Specifications:

Material: Ceramic

Shape: Disk

Finish: Ground

Outer Diameter: 0.750 inch

Thickness: 0.375 inch

Mounting: N/A

Lift Strength: 2 lb.

Grade: 8

MGOe: 3.5

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.15 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0100
Product Name Ceramic Disk
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 8
Operating Temperature 572 F (300 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Magnets - 107897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 142 lbs (64.3 kg)
Geometry Pot
Width 3.15 inch (80 mm)
View Details