Magnet Kingdom Ceramic Disk MK-0099

Description
Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 1.500 inch Thickness: 0.188 inch Mounting: N/A Lift Strength: 3 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.2 lb.
Description
Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 1.500 inch Thickness: 0.188 inch Mounting: N/A Lift Strength: 3 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.2 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Disk - MK-0099 - Magnet Kingdom
Medford, NY, USA
Ceramic Disk
MK-0099
Ceramic Disk MK-0099
Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 1.500 inch Thickness: 0.188 inch Mounting: N/A Lift Strength: 3 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.2 lb.

Specifications:

Material: Ceramic

Shape: Disk

Finish: Ground

Outer Diameter: 1.500 inch

Thickness: 0.188 inch

Mounting: N/A

Lift Strength: 3 lb.

Grade: 8

MGOe: 3.5

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.2 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0099
Product Name Ceramic Disk
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 8
Operating Temperature 572 F (300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details