Magnet Kingdom Ceramic Block MK-0092

Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 2.000 inch Length: 4.000 inches Thickness: 1.000 inch Mounting: N/A Lift Strength: 26 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 1 lb.
Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 2.000 inch Length: 4.000 inches Thickness: 1.000 inch Mounting: N/A Lift Strength: 26 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 1 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Block - MK-0092 - Magnet Kingdom
Medford, NY, USA
Ceramic Block
MK-0092
Ceramic Block MK-0092
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 2.000 inch Length: 4.000 inches Thickness: 1.000 inch Mounting: N/A Lift Strength: 26 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 1 lb.

Specifications:

Material: Ceramic

Shape: Block

Finish: Ground

Width: 2.000 inch

Length: 4.000 inches

Thickness: 1.000 inch

Mounting: N/A

Lift Strength: 26 lb.

Grade: 8

MGOe: 3.5

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 1 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0092
Product Name Ceramic Block
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 8
Operating Temperature 572 F (300 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details