Magnet Kingdom Neodymium Block MK-0086

Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 3.000 inch Length: 6.000 inches Thickness: 1.000 inch Mounting: N/A Lift Strength: 480 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 3 lb.
Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 3.000 inch Length: 6.000 inches Thickness: 1.000 inch Mounting: N/A Lift Strength: 480 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 3 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Block - MK-0086 - Magnet Kingdom
Medford, NY, USA
Neodymium Block
MK-0086
Neodymium Block MK-0086
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 3.000 inch Length: 6.000 inches Thickness: 1.000 inch Mounting: N/A Lift Strength: 480 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 3 lb.

Specifications:

Material: Neodymium

Shape: Block

Finish: Nickel

Width: 3.000 inch

Length: 6.000 inches

Thickness: 1.000 inch

Mounting: N/A

Lift Strength: 480 lb.

Grade: 42

MGOe: 42

Machineable: No

Maximum Operating Temperature: 120 °C

Impact Resistance: Moderate

Weight: 3 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0086
Product Name Neodymium Block
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 42
Operating Temperature 248 F (120 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details