Magnet Kingdom Neodymium Block MK-0033

Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.250 inch Length: 1.000 inch Thickness: 0.125 inch Mounting: N/A Lift Strength: 7 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.15 lb.
Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.250 inch Length: 1.000 inch Thickness: 0.125 inch Mounting: N/A Lift Strength: 7 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.15 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Block - MK-0033 - Magnet Kingdom
Medford, NY, USA
Neodymium Block
MK-0033
Neodymium Block MK-0033
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.250 inch Length: 1.000 inch Thickness: 0.125 inch Mounting: N/A Lift Strength: 7 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.15 lb.

Specifications:

Material: Neodymium

Shape: Block

Finish: Nickel

Width: 0.250 inch

Length: 1.000 inch

Thickness: 0.125 inch

Mounting: N/A

Lift Strength: 7 lb.

Grade: 42

MGOe: 42

Machineable: No

Maximum Operating Temperature: 120 °C

Impact Resistance: Moderate

Weight: 0.15 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0033
Product Name Neodymium Block
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 42
Operating Temperature 248 F (120 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details