Magnet Kingdom Neodymium Block MK-0023

Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.500 inch Length: 0.500 inches Thickness: 0.500 inch Mounting: N/A Lift Strength: 30 lb. Grade: 50 MGOe: 50 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.4 lb.
Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.500 inch Length: 0.500 inches Thickness: 0.500 inch Mounting: N/A Lift Strength: 30 lb. Grade: 50 MGOe: 50 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.4 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Block - MK-0023 - Magnet Kingdom
Medford, NY, USA
Neodymium Block
MK-0023
Neodymium Block MK-0023
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.500 inch Length: 0.500 inches Thickness: 0.500 inch Mounting: N/A Lift Strength: 30 lb. Grade: 50 MGOe: 50 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.4 lb.

Specifications:

Material: Neodymium

Shape: Block

Finish: Nickel

Width: 0.500 inch

Length: 0.500 inches

Thickness: 0.500 inch

Mounting: N/A

Lift Strength: 30 lb.

Grade: 50

MGOe: 50

Machineable: No

Maximum Operating Temperature: 80 °C

Impact Resistance: Moderate

Weight: 0.4 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0023
Product Name Neodymium Block
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 50
Operating Temperature 176 F (80 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details
Magnets - 107908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 4.63 lbs (2.1 kg)
Length 0.1654 inch (4.2 mm)
View Details