Magnet Kingdom Neodymium Block MK-0002

Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.188 inch Length: 0.188 inches Thickness: 0.188 inch Mounting: N/A Lift Strength: 3.9 lb. Grade: 45 MGOe: 45 Machineable: No Maximum Operating Temperature: 100 °C Impact Resistance: Moderate Weight: 0.1 lb.
Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.188 inch Length: 0.188 inches Thickness: 0.188 inch Mounting: N/A Lift Strength: 3.9 lb. Grade: 45 MGOe: 45 Machineable: No Maximum Operating Temperature: 100 °C Impact Resistance: Moderate Weight: 0.1 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Block - MK-0002 - Magnet Kingdom
Medford, NY, USA
Neodymium Block
MK-0002
Neodymium Block MK-0002
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.188 inch Length: 0.188 inches Thickness: 0.188 inch Mounting: N/A Lift Strength: 3.9 lb. Grade: 45 MGOe: 45 Machineable: No Maximum Operating Temperature: 100 °C Impact Resistance: Moderate Weight: 0.1 lb.

Specifications:

Material: Neodymium

Shape: Block

Finish: Nickel

Width: 0.188 inch

Length: 0.188 inches

Thickness: 0.188 inch

Mounting: N/A

Lift Strength: 3.9 lb.

Grade: 45

MGOe: 45

Machineable: No

Maximum Operating Temperature: 100 °C

Impact Resistance: Moderate

Weight: 0.1 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0002
Product Name Neodymium Block
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 45
Operating Temperature 212 F (100 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Neodymium Magnets - 2192239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 5.98 lbs (2.71 kg)
Width 0.5906 inch (15 mm)
View Details