Magnet Kingdom Pick up magnet with pivot joint GT-0384N

Description
Specifications: Material: Neodymium Name: Pick up magnet with pivot joint Length: 18.000 inches Lift Strength: 2 lb. Weight: 1 lb. An ideal tool for retrieving steel parts from hard to reach places. With high powered neodymium magnets.
Description
Specifications: Material: Neodymium Name: Pick up magnet with pivot joint Length: 18.000 inches Lift Strength: 2 lb. Weight: 1 lb. An ideal tool for retrieving steel parts from hard to reach places. With high powered neodymium magnets.

Suppliers

Company
Product
Description
Supplier Links
Pick up magnet with pivot joint - GT-0384N - Magnet Kingdom
Medford, NY, USA
Pick up magnet with pivot joint
GT-0384N
Pick up magnet with pivot joint GT-0384N
Specifications: Material: Neodymium Name: Pick up magnet with pivot joint Length: 18.000 inches Lift Strength: 2 lb. Weight: 1 lb. An ideal tool for retrieving steel parts from hard to reach places. With high powered neodymium magnets.

Specifications:

Material: Neodymium

Name: Pick up magnet with pivot joint

Length: 18.000 inches

Lift Strength: 2 lb.

Weight: 1 lb.

An ideal tool for retrieving steel parts from hard to reach places. With high powered neodymium magnets.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number GT-0384N
Product Name Pick up magnet with pivot joint
Industrial Magnets Magnetic Sweeper
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details
Neodymium Magnets - 2192244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.9922 lbs (0.4500 kg)
Width 0.1575 inch (4 mm)
View Details