Magnet Kingdom Alnico Pot GT-0374B

Description
Specifications: Material: Alnico Shape: Pot Height: 0.750 inch Outer Diameter: 0.810 inch Hole Size: 0.250 inch Lift Strength: 10 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.
Description
Specifications: Material: Alnico Shape: Pot Height: 0.750 inch Outer Diameter: 0.810 inch Hole Size: 0.250 inch Lift Strength: 10 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.

Suppliers

Company
Product
Description
Supplier Links
Alnico Pot - GT-0374B - Magnet Kingdom
Medford, NY, USA
Alnico Pot
GT-0374B
Alnico Pot GT-0374B
Specifications: Material: Alnico Shape: Pot Height: 0.750 inch Outer Diameter: 0.810 inch Hole Size: 0.250 inch Lift Strength: 10 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.

Specifications:

Material: Alnico

Shape: Pot

Height: 0.750 inch

Outer Diameter: 0.810 inch

Hole Size: 0.250 inch

Lift Strength: 10 lb.

Weight: 2 lb.

Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number GT-0374B
Product Name Alnico Pot
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Neodymium Magnets - 2192257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.1984 lbs (0.0900 kg)
Width 0.1181 inch (3 mm)
View Details
Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details