Magnet Kingdom Alnico Pot GT-0374A

Description
Specifications: Material: Alnico Shape: Pot Height: 0.625 inch Outer Diameter: 0.690 inch Hole Size: 0.250 inch Lift Strength: 6 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.
Description
Specifications: Material: Alnico Shape: Pot Height: 0.625 inch Outer Diameter: 0.690 inch Hole Size: 0.250 inch Lift Strength: 6 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.

Suppliers

Company
Product
Description
Supplier Links
Alnico Pot - GT-0374A - Magnet Kingdom
Medford, NY, USA
Alnico Pot
GT-0374A
Alnico Pot GT-0374A
Specifications: Material: Alnico Shape: Pot Height: 0.625 inch Outer Diameter: 0.690 inch Hole Size: 0.250 inch Lift Strength: 6 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.

Specifications:

Material: Alnico

Shape: Pot

Height: 0.625 inch

Outer Diameter: 0.690 inch

Hole Size: 0.250 inch

Lift Strength: 6 lb.

Weight: 2 lb.

Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number GT-0374A
Product Name Alnico Pot
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details
Lifting Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material Neodymium Iron Boron
Operating Temperature 176 F (80 C)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details