Magnet Kingdom Neodymium Rod EA-0125

Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.250 inch Thickness: 0.500 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.250 inch Thickness: 0.500 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Rod - EA-0125 - Magnet Kingdom
Medford, NY, USA
Neodymium Rod
EA-0125
Neodymium Rod EA-0125
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.250 inch Thickness: 0.500 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Neodymium

Shape: Rod

Finish: Nickel

Outer Diameter: 0.250 inch

Thickness: 0.500 inch

Grade: 35

MGOe: 35

Machineable: No

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number EA-0125
Product Name Neodymium Rod
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Geometry Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite (Ceramic) Magnet - Ferrite - Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Ferrite
Manufacturing Method Sintered
View Details
Neodymium Magnets - 2192228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.3969 lbs (0.1800 kg)
Width 0.1181 inch (3 mm)
View Details
Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details